EN
  • EN
  • DE

1.5SMC82AT3G

Part No 1.5SMC82AT3G
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 70.1VWM 113VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70.1V
Minimum Breakdown Voltage 77.9V
Max Clamping Voltage 113V
Peak Pulse Current(Ippm) 13.3A
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1000697-1.5SMC82AT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMC82AT3G CAD Model

Description

The 1.5SMC82AT3G is a surface mount Transient Voltage Suppressor (TVS) diode from Littelfuse, designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It's part of the 1.5SMC series, known for providing robust overvoltage protection in a compact SMC package.

Applications

  • Automotive Electronics: Protection of automotive control units (ECUs) and sensor circuits.
  • Industrial Equipment: Safeguarding industrial control systems and machinery from voltage surges.
  • Telecom Systems: Protecting communication lines and networking equipment from lightning and ESD.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting sensitive circuitry.
  • Power Supplies: Providing overvoltage protection for power supply inputs and outputs.

Features

  • Surface Mount Package: SMC (DO-214AB) package for easy PCB mounting and automated assembly.
  • High Surge Capability: Withstands high surge currents as defined by industry standards like IEC 61000-4-5.
  • Fast Response Time: Rapid clamping action to quickly suppress voltage transients.
  • Low Clamping Voltage: Limits the peak voltage across the protected circuit to a safe level.
  • Unidirectional: Designed to protect against positive polarity voltage transients.

Benefits

  • Protection from Overvoltage Events: Prevents damage to sensitive components caused by voltage transients.
  • Enhanced System Reliability: Improves the overall robustness and reliability of electronic systems.
  • Increased Product Lifespan: Extends the operational life of equipment by mitigating the effects of voltage surges.
  • Reduced Downtime and Maintenance: Minimizes equipment failures and associated downtime due to overvoltage conditions.
  • Compact and Efficient Protection: Provides effective overvoltage protection in a space-saving surface mount package.

Additional Details

The 1.5SMC82AT3G has a stand-off voltage of 82V and a peak pulse power dissipation of 1500W. Its typical clamping voltage at peak pulse current is approximately 133V. The operating temperature range is typically from -55°C to +150°C. Always refer to the Littelfuse datasheet for detailed specifications, derating curves, and application guidelines to ensure optimal performance and protection.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess