EN
  • EN
  • DE
  • IT

16R600SGU

Part No 16R600SGU
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814873-16R600SGU
Ultra Librarian 3D Model Ultra Librarian 16R600SGU CAD Model

Description

The 16R600SGU is a robust rectifier diode manufactured by Littelfuse. These diodes are designed for use in various power rectification applications where a high level of performance and reliability is required.

Applications

  • Power Supplies: Used as rectifier diodes in power supplies for electronic devices, converting AC voltage to DC voltage.
  • Motor Control Circuits: Employed in motor control circuits for converting AC to DC to drive motors, ensuring smooth and efficient operation.
  • Inverters: Utilized in inverter circuits for converting DC voltage back to AC voltage with high efficiency.
  • Welding Equipment: Used in welding equipment for rectifying AC voltage to provide a stable DC output for welding processes.
  • Battery Chargers: Incorporated in battery charging circuits to rectify AC voltage for charging batteries of various types.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring reliable performance in demanding applications.
  • Compact Size: Allows for easy integration into various electronic systems.
  • High Voltage Rating: Capable of handling high reverse voltages.

Benefits

  • Enhanced System Efficiency: The low forward voltage drop reduces power dissipation, improving the overall efficiency of the system.
  • Improved System Reliability: The high surge current capability protects the diode and the system from damage caused by transient voltage spikes.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation, contributing to a cooler and more stable operating environment.
  • Extended Lifespan: Robust construction and high-quality materials ensure a long and reliable operational life.
  • Simplified Design: Easy to integrate into existing and new designs, reducing design complexity and time.

Additional Details

The 16R600SGU rectifier diode is constructed with high-quality silicon material to ensure optimal performance and longevity. It features a rugged package design that provides excellent thermal and mechanical stability. This diode is commonly used in applications where a reliable and efficient rectification solution is required. It has a repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 16A. The operating temperature range is -65°C to +150°C.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess