EN
  • EN
  • DE
  • IT

83000000005

Part No 83000000005
Manufacturer Littelfuse Inc.
Catalog Fuseholders
Description FUSE HOLDER CART 250V 6.3A PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Littelfuse Inc.
Series 830
Package Bulk
Product Status Active
Mounting Type Through Hole
Fuse Size 0.197" Dia x 0.787" L (5mm x 20mm)
Current Rating (Amps) 6.3 A
For Use With/Related Products 5mm x 20mm
Fuse Type Cartridge
Fuseholder Type Holder
Number of Circuits 1
Voltage 250V
Orientation Horizontal
Termination Style PC Pin
Contact Material Copper Alloy
Contact Finish Tin
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 908507-83000000005
Ultra Librarian 3D Model Ultra Librarian 83000000005 CAD Model

Description

The 908507-83000000005 is a circuit protection fuseholder designed for use with 5mm x 20mm cartridge fuses.

  • Product Type: Circuit Protection Fuseholder
  • Fuse Size: 5mm x 20mm Cartridge Fuses
  • Termination Style: PC Pin
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Voltage Rating: 250V
  • Current Rating: 6.3A
  • Mounting: Through-Hole
  • Orientation: Horizontal
  • Package: Bulk
  • Pieces per Package: 100
  • Series: 830
  • Manufacturer: Littelfuse Inc.

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 225A 5.5KVAC / 225A 5.5 kV AC DC Fuse Cartridge Holder
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 500A 250VAC/VDC / 500A 250 V AC 250 V DC Fuse Cartridge Holder
Need more? Email Us
AEM Inc
SolidMatrix 0402 Fast Acting Surface Mount Fuse, 3A
Need more? Email Us
AEM Inc
Fuse, Slow Blow, 8A, 24Vdc, 1206 Rohs Compliant: Yes
Need more? Email Us
Eaton Bussmann
Eaton Bussmann Low Voltage - Cyl-Fusegear HANDLE PIN FOR PM F - CH810-HP
Need more? Email Us
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE / Fuse Holder 30 A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Need more? Email Us
AEM Inc
SolidMatrix 0402 Fast Acting Surface Mount Fuse, 0.75A
Need more? Email Us
AEM Inc
SolidMatrix 0603 Fast Acting Surface Mount Fuse, 1A w/ Marking
Lowest to $0.0737
Littelfuse Inc.
FUSE HLDR CART 500V 15A IN LINE / in-line Glass fuseholders
Lowest to $1.7721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2933 $58.1985
110+ $1.0612 $116.7320
165+ $1.0280 $169.6200
230+ $0.9949 $228.8270
295+ $0.9617 $283.7015
390+ $0.8622 $336.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess