EN
  • EN
  • DE

A2106UC6

Part No A2106UC6
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0618+
Reference case MS-013
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 709223-A2106UC6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A2106UC6 CAD Model

Description

The A2106UC6 is a SIDACtor® protection thyristor manufactured by Littelfuse Inc. These devices are designed to protect sensitive telecommunications equipment from voltage surges caused by lightning, power faults, and other transient events. Littelfuse is a leading manufacturer of circuit protection devices.

Applications:

  • Telecommunication line protection
  • Central office equipment
  • Customer premises equipment (CPE)
  • Data line protection
  • Broadband equipment

Features:

  • Low on-state voltage
  • High surge current capability
  • Fast response time
  • Low capacitance
  • Surface mount package
  • RoHS compliant

Benefits:

  • Protects sensitive equipment from damaging voltage surges.
  • Minimal impact on signal transmission due to low on-state voltage and capacitance.
  • Fast response to transient events ensures rapid protection.
  • Easy to integrate into circuit designs due to small surface mount package.
  • Meets environmental regulations for safe product design.

Additional Details:

The A2106UC6 SIDACtor typically has a specific voltage rating, surge current rating, and capacitance value, as detailed in the Littelfuse product datasheet. The device is designed to clamp the voltage across the protected circuit to a safe level during a surge event. The holding current and breakover voltage are also important parameters. These SIDACtor devices are commonly used in conjunction with other protection components, such as fuses and TVS diodes, to provide comprehensive circuit protection. Proper PCB layout is crucial to minimize parasitic inductance and ensure optimal performance during surge events. Littelfuse provides application notes and technical support to assist designers in implementing SIDACtor protection solutions.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Lowest to $18.2138
Genesys
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5470 $59.8290
17+ $7.0132 $119.2244
26+ $6.7937 $176.6362
36+ $6.5743 $236.6748
46+ $6.3560 $292.3760
61+ $5.6976 $347.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess