EN
  • EN
  • DE

P2600SCMCL

Part No P2600SCMCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description MicroCapacitance (MC) SC SIDACtor® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234298-P2600SCMCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2600SCMCL CAD Model

Description

The P2600SCMCL is a SIDACtor® Protection Thyristor manufactured by Littelfuse Inc. It is designed to protect sensitive telecommunications equipment from voltage surges caused by lightning, power faults, and other transient events. This device is commonly used in applications requiring robust overvoltage protection and compliance with regulatory standards.

Applications

  • Telecommunications equipment: Protecting central office equipment, PBXs, and other telecom systems.
  • Data communication lines: Safeguarding data lines and network interfaces from surge events.
  • Customer premises equipment (CPE): Protecting modems, routers, and other CPE devices.
  • Analog interfaces: Providing overvoltage protection for analog input/output circuits.
  • Security Systems: Used to protect equipment used in security such as alarm systems and surveillance equipment.

Features

  • Low on-state voltage: Minimizes voltage drop during surge events, ensuring effective protection.
  • High surge capability: Capable of withstanding high surge currents without degradation.
  • Fast response time: Quickly responds to transient voltage events, minimizing the risk of damage to protected components.
  • Small form factor: Compact package design allows for easy integration into space-constrained applications.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Enhanced equipment reliability: Protects telecommunications equipment from damage caused by voltage surges, improving overall system reliability.
  • Reduced downtime: Minimizes the risk of equipment failure due to surge events, reducing downtime and maintenance costs.
  • Compliance with regulatory standards: Meets regulatory standards for surge protection in telecommunications applications.
  • Cost-effective protection: Provides a cost-effective solution for protecting telecommunications equipment from voltage surges.
  • Improved network performance: Ensures reliable network operation by protecting critical components from surge damage.

Additional Details

The P2600SCMCL has a breakover voltage of 260V, allowing it to respond to overvoltage conditions effectively. It is typically available in a DO-214AA (SMB) package. The surge capability can be as high as 400A. Detailed electrical characteristics can be found in the manufacturer's datasheet, including parameters such as holding current, on-state voltage, and peak surge current.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess