EN
  • EN
  • DE
  • IT

P4500Q22CLRP

Part No P4500Q22CLRP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR 400V 500A QFN 3.3X3.3 / 400V Off-State Ipp TVS Thyristor 2-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Littelfuse Inc.
Series Q2L
Package Tape & Reel
Product Status Active
Voltage - Breakover -
Voltage - Off State 400V
Voltage - On State 5 V
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 45pF
Mounting Type Surface Mount
Package / Case 2-TDFN
Supplier Device Package 2-QFN (3.3x3.3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1361817-P4500Q22CLRP
Ultra Librarian 3D Model Ultra Librarian P4500Q22CLRP CAD Model

Description

The 1361817-P4500Q22CLRP is a transient voltage suppressor (TVS) thyristor from Littelfuse Inc.

  • Series: Q2L
  • Package: 2-TDFN
  • Voltage: 400V
  • Capacitance: 45pF
  • Mounting Type: Surface Mount
  • Current Hold (Ih): 150mA
  • Voltage On State: 5V
  • Number of Elements: 1

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 4
Lowest to $16.9445
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T2 2
Lowest to $62.9750
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 1
Lowest to $37.9298
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T2 2
Lowest to $56.0972
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 9
Need more? Email Us
STMicroelectronics
THYRISTOR 140V 300A DO214AA / 140V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $3.1472
SanRex Corporation
THYRISTOR MODULE 300V 80A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2275 $56.8750
605+ $0.1866 $112.8930
930+ $0.1808 $168.1440
1,285+ $0.1749 $224.7465
1,660+ $0.1691 $280.7060
2,220+ $0.1516 $336.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess