EN
  • EN
  • DE

P56Z8

Part No P56Z8
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 266256-P56Z8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P56Z8 CAD Model

Description

The P56Z8 is a SIDACtor® protection thyristor manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power surges, or electrostatic discharge (ESD). This device offers a robust and reliable solution for safeguarding telecommunications equipment, data lines, and other vulnerable circuits.

Applications

  • Telecommunications Equipment: Protection for central office (CO) equipment, subscriber line interface circuits (SLICs), and modems.
  • Data Lines: Safeguarding RS-232, RS-485, and other data communication interfaces.
  • Security Systems: Protecting alarm panels, CCTV cameras, and access control systems.
  • Industrial Control Systems: Shielding programmable logic controllers (PLCs) and other industrial equipment from voltage surges.
  • Power Supplies: Transient voltage suppression for sensitive power supply components.

Features

  • SIDACtor® Technology: Provides robust overvoltage protection with fast response time.
  • Low On-State Voltage: Minimizes voltage drop during normal operation.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Bidirectional Protection: Protects against both positive and negative voltage transients.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Enhanced Equipment Reliability: Prevents damage to sensitive components from overvoltage events.
  • Reduced Downtime: Minimizes equipment failures and associated downtime costs.
  • Improved System Performance: Maintains stable system operation during transient voltage disturbances.
  • Simplified Design: Easy integration into existing circuit designs.
  • Compliance with Industry Standards: Meets safety and regulatory requirements for overvoltage protection.

Additional Details

The P56Z8 typically comes in a DO-214AA (SMB) surface mount package. Key electrical characteristics include breakover voltage (VBO), holding current (IH), peak pulse current (IPP), and on-state voltage (VT). Consult the Littelfuse datasheet for detailed specifications, surge waveforms, and derating curves to ensure proper application and reliable performance. It is important to select the appropriate SIDACtor based on the specific voltage and current requirements of the protected circuit. Proper grounding techniques are also critical for effective surge protection.

The P56Z8 is designed to provide a cost-effective and reliable solution for protecting sensitive electronic equipment from overvoltage transients. Its fast response time, high surge current capability, and bidirectional protection make it a suitable choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess