EN
  • EN
  • DE

MRFE6VP5600HSR5

Part No MRFE6VP5600HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 230MHZ NI1230S / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 25dB 600W NI-1230-4S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS (Dual)
Frequency 230MHz
Gain 25dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 600W
Voltage - Rated 130 V
Package / Case NI-1230-4S
Supplier Device Package NI-1230-4S
Base Product Number MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935319677178
Standard Package 50
Win Source Part Number 1022251-MRFE6VP5600HSR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP5600HSR5 CAD Model

Description

Introducing the MRFE6VP5600HSR5 RF Power LDMOS Transistor

The MRFE6VP5600HSR5 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance device is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of applications, including broadcast transmission, industrial, scientific, medical (ISM) applications, and RF energy solutions.

Key Features and Benefits

  • Wide Frequency Range: The MRFE6VP5600HSR5 operates over a broad frequency range from 1.8 to 600 MHz, providing versatility for various RF applications.
  • High Output Power: With an impressive output power of up to 600W CW, this transistor is capable of delivering the power needed for high-demand applications.
  • High Efficiency: The device offers a high drain-source efficiency of 75%, minimizing energy loss and heat generation, thereby increasing the reliability and lifespan of your application.
  • Ruggedness: It is designed to withstand a VSWR of 65:1 at 50V, ensuring robust performance even under severe load mismatch conditions.
  • Integrated ESD Protection: The MRFE6VP5600HSR5 comes with integrated ESD protection, providing enhanced reliability and protection against sudden electrostatic discharges.
  • Thermally Enhanced Package: Housed in a ceramic package, the transistor provides excellent thermal stability and performance consistency.

Applications

The versatility of the MRFE6VP5600HSR5 allows it to be used in a variety of applications, including but not limited to:

  • Broadcast transmitters for AM, FM, and TV
  • Industrial heating, welding, and drying systems
  • Plasma generation for semiconductor manufacturing
  • Medical applications such as MRI and RF ablation
  • Particle accelerators and fusion research

Why Choose MRFE6VP5600HSR5?

Choosing the MRFE6VP5600HSR5 from NXP means selecting a product that offers a blend of performance, efficiency, and reliability. Its robust design and versatile frequency range make it a top choice for engineers and designers looking to enhance their RF power capabilities. Whether you're working on a new broadcast transmitter or developing sophisticated industrial equipment, the MRFE6VP5600HSR5 is the component that can help you achieve your design goals with confidence.

Trust NXP's expertise and experience in RF technology to power your next project with the MRFE6VP5600HSR5, delivering the performance you need without compromise.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess