EN
  • EN
  • DE

DMTH4007LK3

Part No DMTH4007LK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 40V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168317-DMTH4007LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH4007LK3 CAD Model

Description

Introducing the DMTH4007LK3 Power Rectifier from Diodes Incorporated

Diodes Incorporated presents the DMTH4007LK3, a robust power rectifier designed to meet the demanding requirements of high-efficiency power conversion applications. This state-of-the-art component is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability in electronic systems.

Key Features

  • High Current Capability: The DMTH4007LK3 is capable of handling high current loads, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, this device ensures minimal power loss and improved efficiency, which is essential for energy-sensitive designs.
  • High Surge Current Capability: The device is engineered to withstand high surge currents, offering reliable performance under challenging conditions.
  • Robust Thermal Performance: The power rectifier features excellent thermal performance, ensuring stability and longevity even at elevated temperatures.

Applications

The DMTH4007LK3 is versatile and can be used in various applications, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Automotive electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the DMTH4007LK3 is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent quality control measures. The device's reliability is further enhanced by its robust package, which offers excellent mechanical and thermal properties.

Environmental Considerations

In line with modern environmental standards, the DMTH4007LK3 is RoHS compliant, meaning it does not contain hazardous substances. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

Whether you're designing power systems for consumer electronics, industrial applications, or automotive technology, the DMTH4007LK3 from Diodes Incorporated offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9695 $63.7560
18+ $6.5396 $117.7128
28+ $6.3352 $177.3856
38+ $6.1307 $232.9666
49+ $5.9263 $290.3887
66+ $5.3130 $350.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess