EN
  • EN
  • DE

R451005

Part No R451005
Manufacturer Littelfuse Inc.
Catalog Fuses
Description Electric Fuse, Very Fast Blow, 5A, 125VAC, 125VDC, 50A (IR), Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Current Rating 5 A
RoHS Non-Compliant
Voltage Rating (DC) 125 V
Win Source Part Number 1167586-R451005
Categories Fuses
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R451005 CAD Model

Description

The R451005 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Littelfuse. These devices are designed to protect electronic circuits from overcurrent conditions.

Applications

  • USB port protection: Safeguards USB ports on computers, laptops, and other devices.
  • Power supply protection: Protects power supplies in electronic equipment from overload.
  • Battery protection: Prevents damage to batteries in portable devices like smartphones and tablets.
  • Motor protection: Protects small motors in appliances and toys from excessive current draw.
  • General circuit protection: Used in a wide variety of electronic circuits to prevent damage from overcurrent conditions.

Features

  • Resettable: Returns to its low-resistance state after the overcurrent condition is removed.
  • Compact size: Allows for integration into small electronic devices.
  • Low resistance: Minimizes power loss during normal operation.
  • Fast tripping time: Quickly responds to overcurrent conditions.
  • Wide operating temperature range: Functions reliably in a variety of environments.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Overcurrent protection: Prevents damage to electronic components from excessive current.
  • Circuit safety: Enhances the safety and reliability of electronic circuits.
  • Reduced downtime: Minimizes equipment downtime due to overcurrent failures.
  • Cost savings: Eliminates the need to replace blown fuses.
  • Enhanced product reliability: Improves the overall reliability of electronic products.

Additional Details

The R451005 PPTC resettable fuse operates by increasing its resistance dramatically when an overcurrent condition occurs. This increase in resistance limits the current flow, protecting the circuit. Once the fault is removed and the power is cycled or removed and reapplied, the PPTC cools down and returns to its original low-resistance state, allowing the circuit to operate normally again. The holding current (Ihold) is the maximum current that the device can carry without tripping at a specified temperature (typically 25°C). The tripping current (Itrip) is the minimum current that will cause the device to trip at the specified temperature. The device's trip time varies depending on the magnitude of the overcurrent. The voltage rating specifies the maximum voltage the device can withstand. These devices are an essential component for protecting electronic circuits from damage and ensuring reliable operation.

You May Also Be Interested in

Draloric
FUSE BOARD MOUNT 1.5A 32VDC 0805
Lowest to $1.6008
Eaton Bussmann
FUSE CERAMIC 30A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 50A 32VDC BLADE MAX
Need more? Email Us
JKSEMI
2A Fuse Surface Mount 1206
Lowest to $0.0681
Eaton Bussmann
HIGH AMP STUD-MOUNT FUSE 125A
Need more? Email Us
Eaton Bussmann
FUSE AUTO 300A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
FUSE AUTO 150A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 35A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 5A 600VAC 170VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess