EN
  • EN
  • DE

R45106.3-6.3A

Part No R45106.3-6.3A
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181994-R45106.3-6.3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R45106.3-6.3A CAD Model

Description

The R45106.3-6.3A is a resettable fuse from Littelfuse Inc. designed for overcurrent protection in electronic circuits. It's a Polymer Positive Temperature Coefficient (PPTC) device that automatically resets once the overcurrent condition is removed. The '6.3A' in the name indicates a hold current of 6.3 Amperes.

Applications

  • Power Supplies: Used to protect power supplies from overload and short-circuit conditions.
  • Battery Packs: Protects battery packs in portable electronic devices.
  • USB Ports: Used to protect USB ports in computers and peripherals.
  • Consumer Electronics: Provides overcurrent protection in various consumer electronics devices.
  • Industrial Control Equipment: Protects sensitive circuits in industrial control systems.

Features

  • Resettable: Automatically resets after the overcurrent condition is cleared, eliminating the need for fuse replacement.
  • 6.3A Hold Current: Designed to carry a continuous current of 6.3 Amperes under normal operating conditions.
  • Solid-State Construction: Provides enhanced reliability and durability.
  • Fast Trip Time: Quickly trips in response to an overcurrent event.
  • Compact Size: Allows for easy integration into various electronic designs.

Benefits

  • Overcurrent Protection: Protects electronic circuits from damage due to excessive current.
  • Reduced Downtime: Minimizes downtime by automatically resetting after a fault.
  • Enhanced Reliability: Solid-state construction ensures long-term reliable operation.
  • Cost-Effective: Reduces the cost associated with fuse replacement.
  • Improved Safety: Helps to prevent fire hazards and other safety issues caused by overcurrent events.

Technical Specifications

For detailed technical specifications of the R45106.3-6.3A, including voltage rating, trip current, and operating temperature range, refer to the official Littelfuse datasheet. PPTC resettable fuses like the R45106.3-6.3A are made from a polymeric material with a positive temperature coefficient of resistance. During an overcurrent event, the material heats up, causing its resistance to increase significantly. This increase in resistance limits the current flow, protecting the circuit. When the overcurrent condition is removed, the device cools down, and the resistance returns to its normal low level, allowing the circuit to resume operation. Ensuring the correct voltage and trip current characteristics are selected is critical for effective overcurrent protection.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess