EN
  • EN
  • DE

RF2515-000

Part No RF2515-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description Ptc Reset Fuse 12V 4.5A 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1122300-RF2515-000
Categories PTC Resettable Fuses
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2515-000 CAD Model

Description

The RF2515-000 is a robust resettable fuse manufactured by Littelfuse Inc. This PolySwitch device is designed to protect electronic circuits against overcurrent conditions. It is a polymeric positive temperature coefficient (PPTC) device, also known as a resettable fuse, which increases its resistance dramatically when an overcurrent event occurs, thus limiting the current and protecting the circuit. Once the fault condition is removed and the device cools down, it returns to its low-resistance state, allowing normal circuit operation to resume.

Applications

  • USB Port Protection: Protects USB ports from overcurrent caused by faulty devices or excessive current draw.
  • HDMI Port Protection: Safeguards HDMI ports in televisions, monitors, and other multimedia devices.
  • Power Supply Protection: Prevents damage to power supplies due to short circuits or overloading.
  • Game Consoles: Protection of various ports and internal circuits within gaming consoles.
  • Mobile Devices: Used in smartphones and tablets to protect charging circuits and other sensitive components.

Features

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Compact Size: Designed for space-constrained applications.
  • Low Resistance: Offers minimal impact on circuit performance under normal operating conditions.
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing potential damage.
  • Agency Approvals: Typically certified to meet industry safety standards (e.g., UL, CSA, TUV).

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent faults.
  • Reduced Downtime: Automatic reset functionality minimizes downtime and maintenance costs.
  • Improved Product Reliability: Protects against component failure due to overcurrent conditions.
  • Cost-Effective: Eliminates the need for fuse replacement, reducing long-term operational costs.
  • Safety Compliance: Helps products meet required safety standards and regulations.

Additional Details

The RF2515-000 features a hold current and trip current that define its operating characteristics. The hold current is the maximum current the device can carry without tripping, while the trip current is the level at which it will activate and limit the current flow. The exact specifications, including voltage rating, trip time, and resistance values, should be verified in the manufacturer's datasheet to ensure proper application.

PPTC devices like the RF2515-000 are also less prone to nuisance tripping compared to traditional fuses, making them suitable for applications where brief current spikes are common.

You May Also Be Interested in

Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to $0.7697
Littelfuse Inc.
PTC RESET FUSE 24V 500MA 1812
Lowest to $0.4543
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess