EN
  • EN
  • DE

SMD1206R020SF

Part No SMD1206R020SF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328659-SMD1206R020SF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1206R020SF CAD Model

Description

The SMD1206R020SF is a PolySwitch resettable fuse from Littelfuse Inc., designed for overcurrent protection in electronic circuits. This surface mount device is compact, making it suitable for applications where board space is limited. The resettable functionality ensures that the circuit can resume operation automatically after the fault condition is removed, without the need for manual intervention.

Applications

  • Battery Packs: Protecting lithium-ion battery packs from overcurrent and short-circuit conditions.
  • Wireless Communication Devices: Safeguarding RF circuits and power supplies in wireless devices.
  • Set-Top Boxes: Overcurrent protection for various components within set-top boxes.
  • Security Cameras: Ensuring reliable operation of security camera systems.
  • Power Banks: Protecting power bank circuits from overloads and short circuits.

Features

  • Surface Mount Device: Enables efficient PCB assembly and reduces manufacturing costs.
  • 1206 Package Size: Compact footprint for space-constrained applications.
  • Resettable Fuse: Automatically returns to a conductive state after an overcurrent event is cleared.
  • Low Resistance: Minimizes voltage drop during normal operation, improving circuit efficiency.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent condition.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components.
  • Reduced Maintenance: Eliminates the need to replace blown fuses, saving time and money.
  • Improved Reliability: Increases the overall reliability of electronic devices.
  • Lower Operating Costs: Reduces the total cost of ownership for electronic equipment.
  • Space Saving: Compact size allows for more efficient use of PCB space.

Additional Details

The SMD1206R020SF has a hold current (Ih) of 0.2 A and a trip current (It) of 0.4 A. It is rated for a maximum voltage of 30 VDC and a maximum interrupt current of 40 A. The operating temperature range is from -40°C to +85°C. The PolySwitch device uses a polymeric positive temperature coefficient (PPTC) material that increases its resistance dramatically when exposed to excessive current. This limits the current flow, protecting the circuit. Once the overcurrent condition is resolved and the device cools down, the PPTC material returns to its low resistance state, allowing the circuit to resume normal operation.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess