EN
  • EN
  • DE

SP724AHTG

Part No SP724AHTG
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description TVS ARRAY ESD 4CH 20V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 4
Applications General Purpose
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 030721-SP724AHTG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Safety
Ultra Librarian 3D Model Ultra Librarian SP724AHTG CAD Model

Description

The SP724AHTG is a transient voltage suppression (TVS) diode array manufactured by Littelfuse, designed to protect sensitive electronic circuits from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard I/O ports, data lines, and power supplies in a wide range of electronic equipment. Its key features include low clamping voltage, fast response time, and low capacitance, making it suitable for high-speed data applications.

Applications

  • USB Ports: Protecting USB interfaces in computers, peripherals, and mobile devices from ESD damage.
  • Ethernet Ports: Providing surge protection for Ethernet ports in network devices such as routers and switches.
  • HDMI Ports: Safeguarding HDMI interfaces in televisions, monitors, and media players.
  • RS-232/RS-485 Interfaces: Protecting serial communication ports in industrial equipment and data acquisition systems.
  • Mobile Phones: Protecting sensitive components within mobile phones from ESD strikes.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events, ensuring their safety.
  • Fast Response Time: Quickly responds to transient events, preventing damage to sensitive circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, ensuring signal integrity.
  • Multiple Channels: Provides protection for multiple lines in a single package, simplifying board layout.
  • AEC-Q101 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) for automotive applications.

Benefits

  • Enhanced System Reliability: Protects electronic components from ESD and other transient voltage events, improving system robustness.
  • Reduced Downtime: Minimizes system failures due to transient voltage damage, reducing downtime and maintenance costs.
  • Cost Savings: Avoids costly repairs and replacements of damaged components.
  • Improved Product Quality: Ensures the long-term reliability of electronic devices, increasing customer satisfaction.
  • Compliance with Industry Standards: Meets ESD and EFT protection requirements for various applications, ensuring regulatory compliance.

Additional Details

The SP724AHTG typically exhibits a low clamping voltage, often around 7V to 10V, and a fast response time, typically in the nanosecond range. Its low input capacitance, usually less than 5 pF per line, makes it suitable for high-speed data transmission. The device generally features multiple channels, such as 4 or 6, providing protection for several lines simultaneously. The SP724 series is available in compact surface-mount packages, such as SOIC and TSSOP. The AEC-Q101 qualification ensures the device's suitability for use in harsh automotive environments. The SP724AHTG is designed to meet or exceed industry standards for ESD immunity, including IEC 61000-4-2. This product is designed to divert excess current and voltage away from protected circuitry, preventing damage and ensuring the longevity of electronic systems.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7398 $51.7860
165+ $0.6070 $100.1550
260+ $0.5880 $152.8800
355+ $0.5691 $202.0305
455+ $0.5501 $250.2955
610+ $0.4932 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess