EN
  • EN
  • DE

V100ZA15P

Part No V100ZA15P
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 100V 4.5KA DISC 14MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Maximum AC Volts 60V
Maximum DC Volts 81V
Varistor Voltage (Minimum) 90V
Varistor Voltage 100V
Varistor Voltage (Maximum) 110V
Current - Surge 4.5kA
Energy 20J
Capacitance at Frequency 2900pF at 1MHz
Temperature Range - Operating -55°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Disc 14mm
Manufacturer Pack Quantity 700
MSL Level 1 (Unlimited)
Win Source Part Number 1278770-V100ZA15P
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V100ZA15P CAD Model

Description

The V100ZA15P is a Varistor from Littelfuse Inc., designed to protect sensitive electronic equipment against voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is part of the ZA series, known for their high surge current handling capabilities and reliability.

Applications:

  • Power supplies
  • Surge protection devices (SPDs)
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment

Features:

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Bidirectional protection
  • RoHS compliant

Benefits:

  • Protects sensitive electronics from damaging voltage surges
  • Extends the lifespan of electronic equipment
  • Improves system reliability
  • Reduces downtime and repair costs
  • Meets environmental regulations

Technical Specifications:

The V100ZA15P has a maximum continuous operating voltage of 100V AC. Its clamping voltage, the voltage at which the varistor starts conducting significantly, is typically around 240V at a specific test current (e.g., 5A). The surge current capability is a key parameter, and the V100ZA15P can withstand high surge currents, such as several thousand amps for a short duration (e.g., 8/20µs waveform). The response time of the varistor is very fast, typically in the nanosecond range, enabling it to quickly suppress transient voltages. It is designed for bidirectional protection, meaning it can protect against positive and negative voltage surges. The device package and construction are designed to provide reliable performance and long life. The actual surge current rating depends on the specific pulse waveform and duration.

Varistors, or Voltage Dependent Resistors (VDRs), are nonlinear resistors whose resistance varies depending on the applied voltage. At normal operating voltages, the varistor exhibits a high resistance, effectively acting as an open circuit. When a voltage surge occurs, the varistor's resistance rapidly decreases, diverting the excess current away from the protected circuitry. The ZA series from Littelfuse is specifically designed for applications requiring robust surge protection, making the V100ZA15P an excellent choice for safeguarding sensitive electronics.

The robust construction and reliable performance of the V100ZA15P make it a suitable component in various surge protection applications, thus protecting valuable electronic equipment.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 47V 250A DISC 5MM
Need more? Email Us
Bourns Inc.
VARISTOR 28V 2A 0603
Need more? Email Us
United Chemi-Con
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.8732
Littelfuse Inc.
VARISTOR 68V 3KA DISC 20MM
Need more? Email Us
United Chemi-Con
Need more? Email Us
Panasonic
VARISTOR 47V 500A DISC 7MM / 47 V 500 A Varistor 1 Circuit Through Hole Disc 8.5mm
Lowest to $0.2038
EPCOS (TDK)
VARISTOR 39V 300A 1210 / Var MLV 25VAC/31VDC 300A 39V 1210 SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5493 $52.1835
225+ $0.4507 $101.4075
345+ $0.4366 $150.6270
475+ $0.4225 $200.6875
615+ $0.4085 $251.2275
820+ $0.3662 $300.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess