EN
  • EN
  • DE

TPS2110PWG4

Part No TPS2110PWG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MUX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Maximum) 750mA
Operating Supply Current 55μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1272166-TPS2110PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2110
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2110PWG4 CAD Model

Description

The TPS2110PWG4 is a versatile power-management integrated circuit designed by Texas Instruments, renowned for their innovative approach to semiconductor technology. This power multiplexer offers a seamless transition between two power sources, making it an ideal solution for systems that require a reliable backup power source or the ability to switch between different power inputs.

Key Features

  • Automatic Switching: The device can automatically select between two power sources, providing uninterrupted power supply to the load.
  • Manual Control: An external control input allows for manual selection of the preferred power source.
  • Wide Voltage Range: The TPS2110PWG4 is compatible with input voltage ranges from 2.8V to 5.5V, accommodating a variety of power supplies.
  • Low On-Resistance: The internal FETs feature low on-resistance, minimizing voltage drop and power loss during operation.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current draw.
  • Thermal Shutdown: Thermal shutdown functionality ensures the device operates within safe temperature limits.
  • Break-Before-Make Operation: This feature prevents cross-conduction during transitions between power sources.

Applications

The TPS2110PWG4 is suitable for a wide range of applications where power source redundancy or selection is critical. Common use cases include:

  • Portable Devices
  • Redundant Power Supplies
  • Industrial Controls
  • Medical Equipment
  • Server Systems

Package and Quality

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TPS2110PWG4 offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this power multiplexer meets rigorous industry standards for performance and reliability.

Conclusion

The TPS2110PWG4 from Texas Instruments is a robust power multiplexer solution that provides efficient power management with its automatic and manual input selection, low on-resistance, and protective features. Its wide input voltage range and versatile applications make it a top choice for designers looking to enhance system reliability and longevity.

You May Also Be Interested in

ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $3.3180
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.0181
Texas Instruments
PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Lowest to $0.7604
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $1.0264
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.8251
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.5714

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess