EN
  • EN
  • DE

TPS2121RUXR

Part No TPS2121RUXR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description PWR MGMT BATTERY MGMT  /  OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Source Selector Switch
FET Type N-Channel
Current - Output (Max) 4.5A
Voltage - Supply 2.8V ~ 22V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (2x2.5)
Base Product Number TPS2121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53410-2,296-53410-1,296-53410-6
Standard Package 3,000
Win Source Part Number 1122416-TPS2121RUXR
Ultra Librarian 3D Model Ultra Librarian TPS2121RUXR CAD Model

Description

The TPS2121RUXR is a cutting-edge power multiplexer from Texas Instruments, designed to seamlessly switch between two power sources in a variety of electronic applications. This advanced component ensures that your devices maintain a stable and continuous power supply, making it an ideal solution for applications that require reliable power management.

Key Features

  • Wide Input Voltage Range: The TPS2121RUXR operates efficiently with an input voltage range between 2.8V to 22V, accommodating a broad spectrum of power sources.
  • Current Handling: With the capability to handle up to 2A of continuous current, this power multiplexer is suited for a variety of high-performance applications.
  • Low On-Resistance: The device features a low on-resistance (RON) of typically 84mΩ (VIN = 12V), which minimizes power loss and maximizes efficiency.
  • Fast Switching: The TPS2121RUXR boasts a quick auto-switching feature between power sources, ensuring minimal interruption to the connected load.
  • Cross-Conduction Blocking: To prevent any potential damage, the device incorporates cross-conduction blocking that safeguards against simultaneous conduction of both switches.
  • Adjustable Current Limit: Users can set a precise current limit threshold via an external resistor, providing additional protection to the system.
  • Power Good Indicator: A 'Power Good' status output is available to provide real-time feedback on the operational status of the output voltage.

Applications

The versatility of the TPS2121RUXR makes it suitable for a wide array of applications, including but not limited to:

  • Redundant Power Supplies
  • Industrial PCs and Servers
  • Networking Equipment
  • Storage Systems
  • Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS2121RUXR is no exception, and it is designed to meet the stringent requirements of the most demanding applications. With the TPS2121RUXR, you can expect a robust power management solution that delivers consistent performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Texas Instruments
PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Lowest to $0.7604
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $3.3180
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $1.0264
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7604 $53.2280
145+ $0.7122 $103.2690
220+ $0.6882 $151.4040
315+ $0.6400 $201.6000
410+ $0.6160 $252.5600
510+ $0.5919 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,370 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess