EN
  • EN
  • DE

V385LT40CX2645

Part No V385LT40CX2645
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Win Source Part Number 407444-V385LT40CX2645
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V385LT40CX2645 CAD Model

Description

The V385LT40CX2645 is a Varistor from Littelfuse Inc., designed for transient voltage suppression. These components are primarily used to protect sensitive electronic equipment from voltage spikes caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Power Supplies
  • Surge Protection Devices (SPDs)
  • Industrial Control Systems
  • Telecommunication Equipment
  • Consumer Electronics

Features:

  • High Surge Current Capability
  • Fast Response Time to Transient Overvoltage
  • Wide Operating Voltage Range
  • RoHS Compliant
  • Compact Design

Benefits:

  • Protects Sensitive Electronics from Damage
  • Increases Product Reliability and Lifespan
  • Reduces Downtime and Maintenance Costs
  • Enhances System Safety
  • Easy to Integrate into Existing Designs

Additional Details:

The V385LT40CX2645 is a leaded varistor with a voltage rating designed to clamp voltages at a specific level, preventing damage to downstream components. Varistors are non-linear resistors that exhibit a dramatic decrease in resistance when the voltage exceeds a certain threshold. This allows them to divert surge currents away from sensitive circuitry. This particular model is designed to handle high surge currents, making it suitable for applications where exposure to large transient events is possible. The varistor's compact design facilitates integration into various PCB layouts.

Key Specifications:

  • Maximum continuous operating voltage: Typically around 385V DC or AC
  • Surge current capability: Varies with pulse width and number of pulses.
  • Operating Temperature Range: typically -40°C to +85°C.

You May Also Be Interested in

Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
Lowest to $0.0277
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
Lowest to $0.0647
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess