The LP3992-15B5F is a low dropout (LDO) voltage regulator manufactured by Lowpower. This regulator is designed to provide a stable and accurate output voltage of 1.5V with a current capacity specified in the datasheet. LDO regulators are commonly used in portable devices and battery-powered systems due to their low quiescent current and ability to operate with a small voltage difference between input and output.
Applications
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Wireless communication devices
- Power management systems
Features
- Low dropout voltage
- Fixed output voltage: 1.5V
- Low quiescent current
- Over-current protection
- Over-temperature protection
- Small package size
Benefits
- Extends battery life
- Provides stable voltage regulation
- Protects connected components from damage
- Reduces power consumption
- Simplifies circuit design
Technical Specifications
The LP3992-15B5F has a fixed output voltage of 1.5V. The dropout voltage is low, allowing it to operate efficiently with a small input-output voltage difference. The quiescent current is minimal, contributing to energy savings. Over-current and over-temperature protection features ensure reliable operation. Refer to the datasheet for precise current limits, thermal resistance, and package details.