EN
  • EN
  • DE

LP6282QVF

Part No LP6282QVF
Manufacturer Lowpower
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973345-LP6282QVF
Categories OEM Parts(J-L)
Manufacturer Lowpower
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP6282QVF CAD Model

Description

The LP6282QVF is a high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. Manufactured by Lowpower, this converter integrates a main switch and a synchronous rectifier to maximize efficiency. It operates with a wide input voltage range, making it suitable for various power sources. The device incorporates advanced features for precise voltage regulation and protection, ensuring stable and reliable performance in demanding environments.

Applications:

  • Portable devices: Ideal for smartphones, tablets, and other battery-powered gadgets requiring efficient power conversion.
  • Power banks: Used in power bank circuits to step down voltage from the battery to the USB output.
  • Wireless chargers: Employed in wireless charging pads to regulate voltage and current for optimal charging performance.
  • IoT devices: Suitable for low-power IoT applications needing a stable and efficient power supply.
  • Embedded systems: Can be implemented in embedded systems to provide regulated power to microcontrollers and other components.

Features:

  • High Efficiency: Achieves high efficiency due to synchronous rectification, reducing power loss and extending battery life.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating diverse power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Provides short circuit protection to safeguard the converter and the connected load.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Soft-Start Function: Features a soft-start function to limit inrush current during startup.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, extending the operating time of battery-powered devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Enhanced System Reliability: Integrated protection features enhance system reliability by preventing damage from overcurrent, short circuits, and overheating.
  • Versatile Application: Wide input voltage range and adjustable output voltage allow for versatile use in various applications.
  • Compact Design: Small package size enables integration into compact electronic devices.

Additional Details:

The LP6282QVF typically features a switching frequency in the MHz range to minimize the size of external components. It often uses a small QFN (Quad Flat No-leads) package for efficient thermal dissipation and ease of assembly. Detailed specifications, including maximum input voltage, output current capability, and switching frequency, can be found in the product datasheet provided by Lowpower.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess