The LPM3401B3F is a surface-mount power inductor manufactured by Lowpower. This inductor is designed for use in a variety of power supply applications, providing efficient energy storage and filtering.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Filtering in electronic circuits
- LED lighting drivers
Features:
- Surface Mount Technology (SMT): Allows for automated assembly and reduced board space.
- High Saturation Current: Capable of handling significant current levels without significant inductance drop.
- Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
- Shielded Construction: Reduces electromagnetic interference (EMI).
- Compact Size: Optimized for space-constrained applications.
Benefits:
- Improved Efficiency: The low DCR contributes to higher power conversion efficiency, reducing heat generation and extending battery life in portable devices.
- Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding circuits.
- Space Saving: The SMT design and compact size allow for denser circuit layouts, reducing overall product size.
- Reliable Performance: Designed for stable and consistent performance over a range of operating conditions.
- Simplified Assembly: Surface mount technology simplifies the manufacturing process and reduces assembly costs.
Additional Details:
The LPM3401B3F typically features a ferrite core material. Specific electrical characteristics, such as inductance value, saturation current, and DC resistance, will vary depending on the specific configuration. Consult the manufacturer's datasheet for detailed specifications. The device is designed to operate within a specified temperature range, ensuring reliable performance in various environments.