EN
  • EN
  • DE

MC33411BFTA

Part No MC33411BFTA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC33411BFTA Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077203-MC33411BFTA
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33411BFTA CAD Model

Description

The MC33411BFTA is a single chip narrow band FM receiver designed for use in cordless telephones, remote control systems, and other wireless communication devices. It integrates most of the functions required for a receiver, including an oscillator, mixer, IF amplifier, limiter, FM detector, and squelch circuit. This integration reduces the number of external components required, resulting in a more compact and cost-effective design.

Applications:

  • Cordless telephones: Base station and handset applications.
  • Remote control systems: Keyless entry, garage door openers, and industrial remote controls.
  • Wireless security systems: Intrusion detection and alarm systems.
  • Two-way radios: Low-power communication devices.
  • Wireless data communication: Short-range data links.

Features:

  • Single Chip FM Receiver: Integrates all necessary receiver functions into a single IC.
  • Low Voltage Operation: Operates from a low supply voltage, suitable for battery-powered applications.
  • Low Power Consumption: Minimizes power dissipation, extending battery life.
  • High Sensitivity: Provides excellent reception even with weak signals.
  • Integrated Squelch Circuit: Suppresses noise and unwanted signals.
  • Low External Component Count: Simplifies design and reduces board space.
  • Narrow Band FM: Designed for narrow band FM systems.

Benefits:

  • Reduced System Cost: High integration reduces the number of external components.
  • Smaller System Size: Compact design allows for integration into small devices.
  • Extended Battery Life: Low power consumption prolongs battery life.
  • Improved Performance: High sensitivity and squelch circuit enhance reception quality.
  • Simplified Design: Easy to use and integrate into existing systems.

Additional Details:

The MC33411BFTA is typically designed to operate in the frequency range of 49 MHz. It is available in a small surface-mount package for easy board assembly. The device’s sensitivity is specifically tailored for weak signal reception. The squelch threshold is adjustable, allowing users to fine-tune the noise suppression. The oscillator typically requires a crystal or ceramic resonator for stable operation. The output audio signal can be directly connected to an audio amplifier. The low voltage operation makes it ideal for portable applications. Proper grounding and decoupling are essential for optimal performance. This device is often paired with an FM transmitter to form a complete wireless communication link.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess