EN
  • EN
  • DE
  • IT

C80112

Part No C80112
Manufacturer LPD
Catalog Misc Products
Description ESD LID FOR BUCKET 9 LITRE (C801
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD, Clean Room Accessories
Mfr LPD
Package Box
Product Status Active
Accessory Type ESD Lid
For Use With/Related Products Bucket
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3924.10.0000
Win Source Part Number 914585-C80112
Ultra Librarian 3D Model Ultra Librarian C80112 CAD Model

Description

The LPD 914585-C80112 is an ESD lid accessory designed for use with buckets.

  • Accessory Type: ESD Lid
  • Application: Buckets
  • Category: Anti-Static, ESD, Clean Room Accessories
  • Package: Box
  • Sold Individually: Yes
  • Manufacturer: LPD
  • Product Status: Active
  • MSL Level: Not Applicable
  • REACH Information: Available Upon Request
  • HTSUS Code: 3924.10.0000

You May Also Be Interested in

Honeywell
MOTOR 24V
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4195 $57.7755
22+ $5.2680 $115.8960
34+ $5.1028 $173.4952
47+ $4.9388 $232.1236
61+ $4.7736 $291.1896
81+ $4.2804 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess