Products specifications Report Issue?

Win Source Part Number 1050103-BUS1066H-TR
Categories OEM Parts(A-B)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUS1066H-TR CAD Model

Description

This is a BUS1066H-TR OEM part from Lucent. The Win Source Part Number is 1050103. This part falls under the categories of OEM Parts (A-B). The popularity of this part is low and there is a shortage in supply and demand.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 39 V 300 mW ±5.13% Surface Mount SOT-23-3
Need more? Email Us
ECAD model for BZX84C39Q-7-F
Vishay
Zener-diode, 0.2W, 2%, SOD-323
Need more? Email Us
ECAD model for BZX384B20-V-GS08
Vishay
DIODE ZENER 3.6V 1.25W DO214AC / Zener Diode 3.6 V 1.25 W ±5.56% Surface Mount DO-214AC (SMA)
Lowest to €0.3622
ECAD model for BZG05C3V6-M3-08
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for BUW41A
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 27 V 300 mW ±7.04% Surface Mount SOT-23-3
Lowest to €0.0675
ECAD model for BZX84C27Q-7-F
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to €0.0410
ECAD model for BZT52B7V5 RH
NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
WeEn Semiconductors
ULTRAFAST POWER DIODE / Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for BYV410X-600PQ
Siemens
Need more? Email Us
ECAD model for BUZ91AF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention