Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260228-ST24LC21B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST24LC21B CAD Model

Description

ST24LC21B EEPROM from STMicroelectronics

The ST24LC21B is a robust and versatile Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed by STMicroelectronics. This high-performance memory device is ideal for a wide range of applications that require reliable data storage and retrieval. With its non-volatile nature, the ST24LC21B ensures data retention even without a power supply, making it perfect for configuration, identification, and state storage purposes.

Key Features

  • Memory Size: The ST24LC21B offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits. This size is suitable for storing small amounts of critical data such as device configurations, calibration parameters, or user preferences.
  • Two-Wire I2C Serial Interface: The device supports the I2C (Inter-Integrated Circuit) protocol, allowing for simple and efficient integration into most microcontroller-based systems. This two-wire serial interface facilitates easy communication with a host controller.
  • Write Cycle Time: It features a fast write cycle time of 5 ms, enabling quick updates to stored data without significant delays.
  • Write Protect: A hardware write protect option is available, which provides an added layer of security to prevent accidental data overwrites or corruption.
  • Low Power Consumption: Designed with power efficiency in mind, the ST24LC21B operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The memory chip operates across a voltage range of 2.5 V to 5.5 V, accommodating various power supply levels and ensuring compatibility with both 3.3 V and 5 V systems.
  • High Reliability: STMicroelectronics guarantees high reliability for the ST24LC21B, with endurance up to 1 million write cycles and a data retention period of 40 years.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environmental conditions.

Applications

The ST24LC21B is suited for a diverse set of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

With its proven track record and backed by STMicroelectronics' commitment to quality, the ST24LC21B stands out as a reliable choice for designers and engineers looking to incorporate a compact and efficient EEPROM solution into their next project.

You May Also Be Interested in

Texas Instruments
DUAL-SLOT CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2224PWP
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to €44.2830
ECAD model for TMS320C6722BRFP250
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to €1.7080
ECAD model for STP20NM65N
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention