Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.95W x 1 @ 4Ohm
Voltage - Supply 2.4V ~ 4.3V
Board Type Fully Populated
Utilized IC / Part TS4961
Supplied Contents Board(s)
Other Names 497-8932,-497-8932
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284342-STEVAL-CCA013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA013V1 CAD Model

Description

The STEVAL-CCA013V1 from STMicroelectronics is a state-of-the-art demonstration board designed specifically for audio applications. This evaluation tool showcases the performance of an advanced audio power amplifier, making it an ideal platform for developers and hobbyists alike to experiment with high-quality sound systems.

Key Features

  • High-Performance Audio Amplifier: At the heart of the STEVAL-CCA013V1 is a powerful audio amplifier capable of delivering exceptional sound quality, ensuring that your audio projects have the clarity and power they need.
  • Flexible Power Supply Options: The board can be powered through various means, providing flexibility for different usage scenarios and making it suitable for portable or stationary applications.
  • Compact Design: Its small footprint allows for easy integration into existing projects or systems, making it a versatile choice for a wide range of audio applications.
  • Easy Connectivity: With straightforward input and output connections, the STEVAL-CCA013V1 can be quickly and easily set up, allowing for rapid prototyping and testing.
  • Demonstration Ready: The board comes ready to demonstrate the capabilities of the audio amplifier, with minimal setup required, so you can focus on the development and fine-tuning of your audio solution.

Applications

The STEVAL-CCA013V1 is designed for use in a variety of audio applications, including but not limited to:

  • Home theater systems
  • Professional audio equipment
  • Portable audio devices
  • Active speaker systems
  • Automotive audio systems

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official datasheet and user manual provided by STMicroelectronics. These documents offer comprehensive information on the electrical parameters, pin configurations, and operational guidelines necessary to fully utilize the capabilities of the STEVAL-CCA013V1 demonstration board.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM49370RL / LM49370RL EVALUATION BOARD
Need more? Email Us
ECAD model for LM49370RLEVAL
Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
Texas Instruments
BOARD EVALUATION LM4892M
Need more? Email Us
ECAD model for LM4892MBD
Texas Instruments
BOARD EVALUATION LM4941TM / LM4941 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for LM4941TMBD
Texas Instruments
TAS5162DKD6EVM / TAS5162DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5162DKD6EVM
STMicroelectronics
ABD AUDIO & POWER / FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA803D-SA
Texas Instruments
BOARD EVALUATION LM4902LD / 265MW AT 3.3V SUPPLY AUDIO POWER AMPLIFIER WITH SHUTDOWN MODE
Need more? Email Us
ECAD model for LM4902LDBD
STMicroelectronics
EVAL BOARD FOR FDA802 / FDA802 - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA802SB-SA
Texas Instruments
BOARD EVALUATION LM4990ITL / LM4990 2 WATT AUDIO POWER AMPLIFIER WITH SELECTABLE SHUTDOWN LOGIC LEVEL
Need more? Email Us
ECAD model for LM4990ITLBD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention