Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342690-ATDM2110PC
Ultra Librarian 3D Model Ultra Librarian ATDM2110PC CAD Model

Description

The ATDM2110PC from Microchip Technology is a state-of-the-art mixed-signal integrated circuit designed for a wide range of applications. This high-performance product is part of Microchip's extensive portfolio of semiconductor solutions and is engineered to provide reliable and efficient operation in various electronic devices.

Key Features

  • High Integration: The ATDM2110PC integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Designed for energy efficiency, this IC minimizes power usage, making it ideal for battery-powered applications.
  • Advanced Technology: Built using Microchip's proprietary technology, the ATDM2110PC ensures high performance and durability.
  • Customizable: The device can be programmed to meet specific application requirements, offering flexibility to designers.

Applications

The ATDM2110PC is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Healthcare Equipment

Technical Specifications

Microchip's ATDM2110PC boasts technical specifications that cater to demanding applications. It operates over a wide temperature range and includes protection features that safeguard the device against unexpected conditions.

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATDM2110PC is no exception. It undergoes rigorous testing to ensure it meets industry standards. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers.

Ordering Information

To purchase the ATDM2110PC or to obtain more information about pricing and availability, customers can visit Microchip Technology's official website or contact authorized distributors. Product datasheets, application notes, and other resources are also available to assist in the selection and design process.

You May Also Be Interested in

Texas Instruments
UNIX C COMPILER/ASM/LINKER C6000 / Integrated Development Environment (IDE) C6000
Need more? Email Us
ECAD model for TMDS3246555-07
Microchip Technology
SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Need more? Email Us
ECAD model for ATDS1500PC
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) 1 Year Floating Node (10) Texas Instruments Programming Electronically Delivered
Need more? Email Us
ECAD model for TMDSCCS-ALLF10
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) Texas Instruments Programming
Need more? Email Us
ECAD model for TMDSCCSUBALLF01-P
Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
ECAD model for ATDS15XXKSW1
Texas Instruments
SOFTWARE CCS V2.2 FOR 320C5X / Integrated Development Environment (IDE) Programming
Need more? Email Us
ECAD model for TMDSCCS5000-1
Analog Devices Inc.
PRD LIC MAINT UCUSBD AUD SGL / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MAUD-SPL
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) 1 Year Floating Node (25) Texas Instruments Programming Electronically Delivered
Need more? Email Us
ECAD model for TMDSCCS-ALLF25
Texas Instruments
ACCESSORIES, TMS470 CCS
Need more? Email Us
ECAD model for TMDSCCS470-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention