EN
  • EN
  • DE

AM29C10ADC

Part No AM29C10ADC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209928-AM29C10ADC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29C10ADC CAD Model

Description

The AM29C10ADC is a 16-bit Microprogram Sequencer manufactured by AMD. It's designed for controlling the execution of microprograms in complex digital systems. It provides advanced features for sequencing through microinstructions, including conditional branching, looping, and subroutine calls.

Applications

  • Microprogrammed Control Units: Used in the control units of CPUs, GPUs, and other complex digital systems.
  • Bit-Slice Processors: Employed as the sequencing engine in bit-slice processor designs.
  • Digital Signal Processing (DSP): Implemented in DSP systems for controlling the flow of data and instructions.
  • High-Speed Controllers: Used in industrial controllers and other applications requiring precise timing and control.
  • Emulation Systems: Can be used to emulate the behavior of other processors or systems.

Features

  • 16-Bit Address: Provides a 16-bit address space for accessing microinstructions.
  • Conditional Branching: Supports conditional branching based on external inputs.
  • Looping Capability: Enables efficient execution of repetitive microcode sequences.
  • Subroutine Handling: Allows for calling and returning from microprogram subroutines.
  • Pipeline Support: Designed to support pipelined microprogram execution.
  • High-Speed Operation: CMOS technology enables fast sequencing speeds.

Benefits

  • Flexibility in Microprogram Design: Provides a wide range of sequencing options for complex control logic.
  • Increased Performance: High-speed operation enables fast execution of microprograms.
  • Reduced Chip Count: Integration of multiple sequencing functions reduces the number of components needed in a system.
  • Improved Code Efficiency: Looping and subroutine capabilities reduce code size and improve efficiency.
  • Simplified System Design: Pipeline support simplifies the design of high-performance systems.

Additional Details

The AM29C10ADC typically operates from a single +5V power supply. It is available in a 48-pin DIP (Dual In-line Package) or a 44-pin PLCC (Plastic Leaded Chip Carrier). It requires external memory to store the microprogram.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess