EN
  • EN
  • DE

ATDS1500PC

Part No ATDS1500PC
Manufacturer Microchip Technology
Catalog Software, Services
Description SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Package Bulk
Type Simulation, CPLD
Applications Design, Simulation
Operating System Windows XP
For Use With/Related Products ATF15xx
Media Delivery Type CD/DVD
Base Product Number ATDS1500
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1342515-ATDS1500PC
Ultra Librarian 3D Model Ultra Librarian ATDS1500PC CAD Model

Description

The ATDS1500PC is a state-of-the-art microcontroller product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance, low-power device is designed to cater to the growing demands of the modern electronics industry, providing a versatile and efficient solution for a wide range of applications.

At the heart of the ATDS1500PC is a powerful core that can execute instructions at high speeds, ensuring swift processing and task management. This microcontroller is built for robust operation and is capable of withstanding the rigors of industrial environments, making it an ideal choice for applications in automation, automotive systems, IoT devices, and more.

The device comes with an array of features that are designed to simplify development and enhance performance. It includes a rich set of peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, which provide the necessary tools for complex tasks. The ATDS1500PC also boasts advanced power-saving modes, allowing for optimized energy consumption in battery-operated devices.

For developers, the ATDS1500PC is supported by Microchip's comprehensive software and hardware development tools. These tools include an integrated development environment (IDE), in-circuit emulators, and debuggers, which streamline the development process and reduce time to market. Additionally, Microchip offers a wealth of documentation and a supportive community that can assist in overcoming any development challenges.

Security is a top priority in today's connected world, and the ATDS1500PC does not fall short in this regard. It includes built-in security features that protect against unauthorized access and ensure the integrity of the data and the device itself. With these features, developers can create systems that are not only efficient and reliable but also secure.

In conclusion, the Microchip Technology ATDS1500PC microcontroller is an excellent choice for designers looking for a robust, versatile, and secure microcontroller. Its combination of performance, low power consumption, extensive features, and strong support ecosystem makes it a go-to solution for a diverse range of electronic applications.

You May Also Be Interested in

Microchip Technology
SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Need more? Email Us
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
IXYS
Lowest to $191.3408
Microchip Technology
MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess