EN
  • EN
  • DE

LM4941TMBD

Part No LM4941TMBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4941TM / LM4941 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.54W x 1 @ 8 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4941
Supplied Contents Board(s)
Win Source Part Number 779283-LM4941TMBD
Popularity Medium
Supply and Demand Status Balance
Family Name LM4941
Introduction Date June 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4941TMBD CAD Model

Description

Product Overview: Texas Instruments LM4941TMBD

The LM4941TMBD from Texas Instruments is a power audio amplifier designed for portable communication device applications. This high-performance component is capable of delivering 1W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V DC power supply, making it an ideal choice for mobile phones, PDAs, and other portable electronic devices where quality audio is desired.

Key Features

  • Output Power: Delivers 1W into 8Ω load with less than 1% THD+N.
  • Power Supply: Operates on a 5V power supply, suitable for battery-powered devices.
  • Efficiency: Boasts a high power efficiency, reducing power consumption and extending battery life.
  • Shutdown Mode: Features a low-power shutdown mode for additional power savings.
  • Surface-Mount Package: Available in a space-saving surface-mount package for compact device integration.

Applications

The LM4941TMBD is ideal for a variety of applications where high-quality audio amplification is required in a small footprint. These applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Technical Specifications

Below are some of the technical specifications of the LM4941TMBD:

  • Amplifier Type: Class AB
  • Output Power: 1W (into 8Ω load)
  • THD+N:
  • Supply Voltage: 5V DC
  • Operating Temperature: -40°C to 85°C
  • Package / Case: Surface-Mount

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4941TMBD is no exception. This product is designed to meet the rigorous demands of portable electronic devices and is backed by TI's proven track record in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Analog Devices Inc.
DGTL CLASS D W/1.2V DGTL SUPPLY
Lowest to $2.9105
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D MONO 15.8W 30WLP
Lowest to $4.3657
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess