Products specifications Report Issue?

Manufacturer Dc Components
Win Source Part Number 1167750-DL5242B
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DL5242B CAD Model

Description

The DL5242B is a 12V, 0.5W Zener diode manufactured by DC Components. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode maintains a stable voltage level across its terminals when reverse biased, making it suitable for protecting sensitive components from voltage spikes and providing a stable reference voltage.

Applications:

  • Voltage Regulation: Provides a stable 12V output in power supplies and voltage regulators.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage in signal processing circuits.
  • Overvoltage Protection: Protects circuits from damage due to overvoltage conditions.
  • Reference Voltage: Provides a stable reference voltage for various electronic circuits.

Features:

  • Zener Voltage: 12V Zener voltage.
  • Power Dissipation: 0.5W power dissipation.
  • DO-35 Package: Standard DO-35 package for easy mounting.
  • Low Leakage Current: Minimal leakage current at reverse bias.
  • Stable Voltage: Maintains a stable voltage over a wide temperature range.

Benefits:

  • Voltage Regulation: Provides a stable output voltage, protecting sensitive components.
  • Transient Protection: Protects circuits from damage due to voltage spikes.
  • Easy to Use: Simple to incorporate into electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.
  • Reliable Operation: Designed for long-term reliability and stable performance.

Additional Details:

The DL5242B is typically used in circuits where a 12V regulated voltage is required. The Zener diode should be used with a series resistor to limit the current through the diode and prevent overheating. The specific value of the series resistor depends on the input voltage and the desired output current. The DO-35 package is a standard through-hole package that is easy to solder onto a PCB. The Zener diode is designed to operate over a wide temperature range, typically from -65°C to +200°C. The datasheet provides detailed information on the electrical characteristics, temperature coefficients, and surge current capabilities of the DL5242B. It is a reliable and cost-effective component for voltage regulation and transient voltage suppression in a variety of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to €0.3594
ECAD model for BYV32EB
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to €4.9347
ECAD model for AUIR08152STR
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to €98.2617
ECAD model for EP610SC-30
Elpida Memory
2G bits GDDR5 SGRAM
Lowest to €15.2197
ECAD model for EDW2032BBBG-50-F
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to €0.0315
ECAD model for BZT52H-C13
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Powerbox
Overvoltage protection with auto restart
Need more? Email Us
ECAD model for C1505
Vishay
Fast Silicon Mesa Rectifiers
Lowest to €0.7938
ECAD model for BYT52G
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4,765+ €0.0107 €51.0597
11,495+ €0.0088 €101.2545
17,860+ €0.0085 €152.4555
24,695+ €0.0083 €204.0723
31,650+ €0.0080 €252.9240
42,860+ €0.0071 €303.5851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,530 pieces
MOQ: 4765 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention