Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195839-LD2980ABM47TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD2980ABM47TR CAD Model

Description

The LD2980ABM47TR is a high-quality, fixed-voltage regulator from STMicroelectronics, designed to offer a stable output voltage with low dropout performance. This makes it an ideal choice for battery-powered applications where efficiency is a key consideration. The device is part of the LD2980 series and is recognized for its reliability and consistent performance across a variety of electronic devices.

Key Features

  • Low Dropout Voltage: The LD2980ABM47TR boasts a low dropout voltage, which ensures minimal voltage difference between the input and output under low load conditions, thus maximizing efficiency.
  • Fixed Output Voltage: This regulator provides a fixed output voltage of 4.7V, which is suitable for a broad range of applications, including microcontrollers and other digital circuits that require a stable power supply.
  • High Accuracy: The output voltage is guaranteed to be within ±1% of its nominal value, providing precise voltage regulation that is crucial for sensitive electronic components.
  • Current and Thermal Limiting: The device includes built-in protection features such as current limiting and thermal shutdown, enhancing the safety and longevity of the components it powers.
  • Low Quiescent Current: It has a low quiescent current, which is beneficial for battery-powered applications as it helps to prolong battery life by reducing power consumption when the device is in standby mode.

Applications

The LD2980ABM47TR is versatile and can be used in a wide array of applications. It is particularly well-suited for portable electronics, such as:

  • Mobile phones
  • Portable media players
  • Handheld gaming devices
  • GPS receivers
  • Personal digital assistants (PDAs)

Additionally, its stable output makes it a reliable choice for other low-voltage applications in consumer, automotive, and industrial markets.

Package Information

The LD2980ABM47TR is available in a SOT-23-5 package, which is a small and thin surface-mount package. This compact form factor is advantageous for space-constrained applications and allows for efficient use of PCB real estate.

For designers and engineers looking for a dependable voltage regulator that combines performance with practicality, the LD2980ABM47TR from STMicroelectronics is an excellent option that meets stringent power management requirements.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention