EN
  • EN
  • DE

3510 03 K08

Part No 3510 03 K08
Manufacturer Lumberg
Catalog Custom Parts (0 - A)
Description Connector for direct mating; insul. displacement technology for indiv. conductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124696-3510 03 K08
Categories Custom Parts
Manufacturer Lumberg
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3510 03 K08 CAD Model

Description

The Lumberg 3510 03 K08 is a connector, likely a circular connector designed for industrial applications. Lumberg is a well-known manufacturer of connectors and wiring systems, providing robust and reliable solutions for various industrial automation and connectivity needs. This particular model is designed to offer secure and efficient connections in harsh environments.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and other devices in automated manufacturing systems.
  • Robotics: Providing reliable connections in robotic arms and control systems.
  • Machine Building: Connecting various components within industrial machinery.
  • Transportation: Used in transportation systems for secure and durable connections.
  • Process Control: Connecting instruments and control devices in process industries.

Features:

  • Circular Connector: Features a circular design for secure and reliable mating.
  • Multiple Pins: Contains multiple pins to accommodate various signal and power connections.
  • Durable Housing: Constructed with robust materials to withstand harsh industrial environments.
  • IP Rating: Designed with a specific IP rating (e.g., IP67, IP68) to protect against dust and water ingress.
  • Threaded Connection: Utilizes a threaded connection for secure and vibration-resistant mating.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection, minimizing downtime and maintenance.
  • Durable Performance: Withstands harsh industrial conditions, providing long-term reliability.
  • Easy Installation: Designed for easy and efficient installation, reducing labor costs.
  • Versatile Application: Suitable for a wide range of industrial connectivity needs.
  • Enhanced Safety: Provides secure connections, ensuring safe and reliable operation.

Additional Details:

The specific number of pins and the pin configuration of the 3510 03 K08 connector would determine its suitability for specific applications. The IP rating is crucial for determining its ability to withstand environmental conditions. Lumberg connectors are known for their high-quality construction and reliable performance. This connector is designed to deliver a secure and durable connection, making it an essential component in industrial automation and connectivity systems. Proper installation and maintenance are essential to ensure long-term reliability and performance.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess