EN
  • EN
  • DE

SML-LX1206YC-TR1

Part No SML-LX1206YC-TR1
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR SMD / Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 6mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 160°
Mounting SMD (SMT)
Wavelength - Peak 585nm
Package / Case 1206 (3216 Metric)
Dimension 3.20mm L x 1.60mm W
Height (Max) 1.60mm
Base Product Number SML-LX1206
Standard Package 10,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241727-SML-LX1206YC-TR1
Ultra Librarian 3D Model Ultra Librarian SML-LX1206YC-TR1 CAD Model

Description

The SML-LX1206YC-TR1 is an electronic component manufactured by Lumex Opto/Components Inc.

  • Manufacturer: Lumex Opto/Components Inc.
  • Product Name: SML-LX1206YC-TR1
  • Category: Optoelectronic, LED Indication - Discrete
  • Win Source Part Number: 1241727-SML-LX1206YC-TR1
  • Voltage Rating: 2.1V
  • Current: 20mA
  • Package: Tape and Reel (TR)
  • Standard Package: 10,000
  • Configuration: Independent
  • Viewing Angle: 160 degrees
  • Lens Color: Colorless
  • Lens Transparency: Clear
  • Millicandela Rating: 6mcd
  • Wavelength Peak: 585nm
  • Height: 1.60mm
  • Package/Case: 1206 (3216 Metric)
  • Lens Style: Rectangle with Flat Top
  • Lens Size: 2.00mm x 1.60mm
  • ECCN: EAR99
  • Mfr Part Number: SML-LX1206

You May Also Be Interested in

Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Kingbright
Lowest to $0.0982

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess