EN
  • EN
  • DE

SML-LX15GYC-TR

Part No SML-LX15GYC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/YELLOW CLEAR SOT23 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow TO-236, SC-59, SOT-23-3 variant, 3-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Green, Yellow
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd Green, 10mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 3.00mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.1V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 585nm Yellow
Package / Case TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package SOT-23
Dimension 3.00mm L x 3.00mm W
Height (Max) 1.00mm
Base Product Number SML-LX15
Other Names SML-LX15GYC-TRR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241793-SML-LX15GYC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX15GYC-TR CAD Model

Description

The Lumex Opto/Components Inc. LED Indication - Discrete is a perfect electronic component for optoelectronics applications.

  • Color: green and yellow
  • Viewing Angle: 140°
  • Millicandela Rating (Green): 10mcd
  • Millicandela Rating (Yellow): 10mcd
  • Voltage Forward (Vf) (Green): 2.2V
  • Voltage Forward (Vf) (Yellow): 2.1V
  • Current Test (Green): 20mA
  • Current Test (Yellow): 20mA
  • Package: tape and reel
  • Standard Package: 3,000

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess