EN
  • EN
  • DE

SML-LX15HC-RP-TR

Part No SML-LX15HC-RP-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR SOT23 SMD / Red LED Indication - Discrete 2V TO-236, SC-59, SOT-23-3 variant, 3-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 5mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 3.00mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 700nm
Package / Case TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package SOT-23
Dimension 3.00mm L x 3.00mm W
Height (Max) 1.00mm
Base Product Number SML-LX15
Other Names 67-2286-6,SML-LX15HC-RP-TRR,67-2286-2,67-2286-1,SML-LX15HC-RP-TR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241846-SML-LX15HC-RP-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX15HC-RP-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-LX15HC-RP-TR is a red LED indication component that is perfect for various applications.

  • Viewing Angle: 140 degrees
  • Forward Voltage (typical): 2V
  • Millicandela Rating: 5mcd
  • Wavelength: 700nm
  • Height: 1.00mm
  • Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
  • Lens Style: Rectangle with a flat top
  • Lens Size: 2.00mm x 3.00mm
  • REACH: Unaffected
  • Standard Package: 3,000

You May Also Be Interested in

Siemens
Multi TOPLED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess