EN
  • EN
  • DE

SML-LX2832UWC-TR

Part No SML-LX2832UWC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED WHITE CLEAR 2832 SMD / White LED Indication - Discrete 3.3V 2-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color White
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 690mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-PLCC
Supplier Device Package 2832
Dimension 3.20mm L x 2.80mm W
Height (Max) 2.10mm
Base Product Number SML-LX2832
Other Names SMLLX2832UWCTR,67-1608-6,67-1608-2R,67-1608-1,67-1608-1R,67-1608-2
Standard Package 2,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241839-SML-LX2832UWC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX2832UWC-TR CAD Model

Description

The SML-LX2832UWC-TR is a white LED indication discrete component from Lumex Opto/Components Inc.

  • Viewing Angle: 120 degrees
  • Lens Size: 2.40mm diameter
  • Package Type: Tape and reel
  • Height: 2.10mm
  • Millicandela Rating: 690mcd
  • Voltage-Forward (Vf): 3.3V @ 20mA
  • Lens Style: Round with a flat top
  • Lens Transparency: Clear
  • Configuration: Standard
  • Package: 2-PLCC
  • Supplier Device Package: 2832
  • Ideal for: Use in optoelectronics applications

You May Also Be Interested in

Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Kingbright
Lowest to $0.0982
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess