EN
  • EN
  • DE

SML-LX3632SISUGSBC

Part No SML-LX3632SISUGSBC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RGB CLEAR 3632 SMD / Red, Green, Blue (RGB) LED Indication - Discrete 2V Red, 2.2V Green, 3.5V Blue 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 75mcd Red, 60mcd Green, 50mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 1.90mm x 3.60mm
Voltage - Forward (Vf) (Typ) 2V Red, 2.2V Green, 3.5V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 636nm Red, 574nm Green, 430nm Blue
Package / Case 6-SMD, No Lead
Supplier Device Package 3632
Dimension 3.60mm L x 3.20mm W
Height (Max) 1.10mm
Base Product Number SML-LX3632
Other Names 67-1821-2R,67-1821-1R,67-1821-1,67-1821-2,SMLLX3632SISUGSBC,67-1821-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241867-SML-LX3632SISUGSBC
Ultra Librarian 3D Model Ultra Librarian SML-LX3632SISUGSBC CAD Model

Description

The SML-LX3632SISUGSBC is a colorless, clear, independent LED component from Lumex Opto/Components Inc.

  • Shape: Rectangular
  • Lens Style: Flat top
  • Lens Size: 1.90mm x 3.60mm
  • Dimension: 3.60mm L x 3.20mm W
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 75mcd for red, 60mcd for green, and 50mcd for blue
  • Voltage - Forward (Vf) (Typ): 2V for red, 2.2V for green, and 3.5V for blue
  • Current - Test: 20mA for all colors
  • Wavelength - Peak: 636nm for red, 574nm for green, and 430nm for blue
  • Package: Tape and reel with 1,000 standard packages
  • Mounting: SMD (SMT)
  • Height: 1.10mm
  • Suitable for: LED indication - discrete applications

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Kingbright
Lowest to $0.0982
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess