EN
  • EN
  • DE

SML-LX3939UWC-TR

Part No SML-LX3939UWC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - White
Description LED TITANBRITE COOL WHITE 6SMD / LED Lighting series White, Cool 6300K 7.3V 350mA 130° 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 6300K
Flux @ 25°C, Current - Test 190lm (130lm ~ 250lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 7.3V
Lumens/Watt @ Current - Test 74 lm/W
Current - Max 1A
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Supplier Device Package SMD
Dimension 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Max) 0.213" (5.40mm)
Other Names 67-2056-1,67-2056-2,SMLLX3939UWCTR,67-2056-6
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240267-SML-LX3939UWC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX3939UWC-TR CAD Model

Description

The SML-LX3939UWC-TR is a white cool TitanBrite LED from Lumex Opto/Components Inc.

  • Current - Max: 1A
  • Voltage - Forward (Vf) (Typ): 7.3V
  • Viewing Angle: 130°
  • Package / Case: 6-SMD, No Lead
  • Height - Seated (Max): 0.213" (5.40mm)
  • CCT (K): 6300K
  • Flux @ 25°C, Current - Test: 130lm ~ 250lm
  • Lumens/Watt @ Current - Test: 74 lm/W
  • Thermal Resistance of Package: Not Specified
  • Series: -
  • Standard Package: 300
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess