EN
  • EN
  • DE

SML-LX5050SIUPGUBC

Part No SML-LX5050SIUPGUBC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RGB CLEAR 6PLCC SMD / Red, Green, Blue (RGB) LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 3200mcd Red, 6300mcd Green, 1500mcd Blue
Lens Style Square with Flat Top
Lens Size 4.25mm
Voltage - Forward (Vf) (Typ) 2.5V Red, 3.5V Green, 3.5V Blue
Current - Test 150mA Red, 150mA Green, 150mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 636nm Red, 525nm Green, 470nm Blue
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-PLCC
Dimension 5.00mm L x 5.00mm W
Height (Max) 1.30mm
Base Product Number SML-LX5050
Other Names 67-2233-2,67-2233-1,67-2233-6
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241869-SML-LX5050SIUPGUBC
Ultra Librarian 3D Model Ultra Librarian SML-LX5050SIUPGUBC CAD Model

Description

The SML-LX5050SIUPGUBC is an RGB LED indication discrete component from Lumex Opto/Components Inc.

  • Lens Transparency: Clear
  • Lens Style: Square flat top
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 3200mcd for red, 6300mcd for green, and 1500mcd for blue
  • Voltage: 2.5V for red, 3.5V for green, and 3.5V for blue (forward bias)
  • Current: 150mA for all colors (typical)
  • Wavelength Peak: 636nm for red, 525nm for green, and 470nm for blue
  • Mounting: Surface-mount
  • Package/Case: 6-SMD gull-wing with a dimension of 5.00mm length x 5.00mm width
  • Lens Size: 4.25mm
  • Ideal for: Use in optoelectronics applications that require an RGB LED with a square flat top lens style

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Siemens
Multi TOPLED
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess