EN
  • EN
  • DE

SML-LXIL3333UPGC-TR

Part No SML-LXIL3333UPGC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED 528NM GRN WTR CLR 8MM SQ SMD / Green 525nm LED Indication - Discrete 3.5V 3333 (8585 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Cut Tape (CT),
Product Status Obsolete
Color Green
Millicandela Rating 10000mcd
Voltage - Forward (Vf) (Typ) 3.5V
Current - Test 30mA
Viewing Angle 12°
Mounting SMD (SMT)
Wavelength - Dominant 525nm
Wavelength - Peak 525nm
Package / Case 3333 (8585 Metric)
Supplier Device Package 3333
Dimension 8.50mm L x 8.50mm W
Height (Max) 4.00mm
Other Names SMLLXIL3333UPGCTR,67-2084-2,67-2084-1,67-2084-6,SML-LXIL3333UPGCTR
Standard Package 200
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241914-SML-LXIL3333UPGC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXIL3333UPGC-TR CAD Model

Description

The Lumex Opto/Components Inc. SML-LXIL3333UPGC-TR is a green surface mount LED that comes in a square shape.

  • Lens Shape: Square
  • Lens: Diffused
  • Lens Size: 8.50mm x 8.50mm
  • Viewing Angle: 12 degrees
  • Millicandela Rating: 10000mcd
  • Forward Voltage: 3.5V
  • Current Test: 30mA
  • Application: LED Indication and Discrete

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Kingbright
Lowest to $0.0982
Rohm Semiconductor
2-color type LED
Lowest to $0.4539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess