EN
  • EN
  • DE

SML-LXR1206ID-TR

Part No SML-LXR1206ID-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 1206 SMD / Red LED Indication - Discrete 2V 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 12mcd
Lens Style Rectangle with Flat Top
Lens Size 1.40mm x 1.60mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 635nm
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 3.20mm L x 1.60mm W
Height (Max) 1.05mm
Base Product Number SML-LXR1206
Other Names SML-LXR1206ID-TRR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241732-SML-LXR1206ID-TR
Ultra Librarian 3D Model Ultra Librarian SML-LXR1206ID-TR CAD Model

Description

The SML-LXR1206ID-TR is a small, rectangular LED indicator manufactured by Lumex Opto/Components Inc. The 'ID' suffix denotes that it emits a red color. The 'TR' indicates that it is supplied on tape and reel for automated pick-and-place assembly.

Applications:

  • Small indicator lights on circuit boards
  • Status indicators in handheld devices
  • Front panel indicators for electronic equipment
  • Backlighting for small displays and keypads
  • Consumer electronics

Features:

  • Compact rectangular package (1.2mm x 0.6mm)
  • High light output
  • Red light emission
  • Tape and reel packaging for automated assembly
  • Low power consumption

Benefits:

  • Saves space on circuit boards
  • Enables high-density designs
  • Reduces manufacturing costs through automated assembly
  • Provides a clear and easily visible indication
  • Prolongs battery life in portable devices

Additional Details:

Because this is a surface mount LED, it's reflow solderable. The typical forward voltage is around 2.0V, and the forward current is approximately 20mA. Exact dimensions should be verified using the Lumex datasheet to guarantee proper PCB footprint design. The luminous intensity is generally in the range of tens to hundreds of millicandelas (mcd), depending on the drive current. The materials used are selected for thermal stability and resistance to environmental factors encountered during reflow soldering and operation. The operating temperature range typically spans from -40°C to +85°C. The lens is designed to maximize light output within a specific viewing angle, which is usually between 120 and 140 degrees. The packaging adheres to EIA standards for surface mount components, ensuring compatibility with standard pick-and-place equipment.

You May Also Be Interested in

Siemens
Multi TOPLED
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess