EN
  • EN
  • DE

SSL-LX15GC-RP-TR

Part No SSL-LX15GC-RP-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR SOT23-3 SMD / Green LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd
Lens Style Rectangle with Flat Top
Lens Size 3.00mm x 1.50mm
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Peak 565nm
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Dimension 3.00mm L x 1.50mm W
Height (Max) 1.05mm
Other Names LU60455CT,67-1379-2R,67-1379-1,67-1379-2,67-1379-1R,SSLLX15GCRPTR,LU60455TR
Standard Package 3,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241809-SSL-LX15GC-RP-TR
Ultra Librarian 3D Model Ultra Librarian SSL-LX15GC-RP-TR CAD Model

Description

The SSL-LX15GC-RP-TR is a through-hole green LED manufactured by Lumex Opto/Components Inc. The 'GC' indicates a green color, 'RP' probably denotes a reverse polarity configuration, and 'TR' signifies tape and reel packaging for automated assembly processes.

Applications:

  • Indicator lights on control panels
  • Status indicators in industrial equipment
  • Backlighting for displays and switches
  • Consumer electronics
  • Telecommunications equipment

Features:

  • High brightness green LED
  • Standard through-hole package
  • Reverse polarity configuration (check datasheet)
  • Tape and reel packaging for automated assembly
  • Long operating life

Benefits:

  • Easy to integrate into existing designs
  • Clearly visible green indication
  • Suitable for high-volume manufacturing
  • Reliable performance

Additional Details:

Common specifications for this type of LED include a forward voltage of approximately 2.2V, a forward current of 20mA, and a viewing angle between 20 and 30 degrees. The luminous intensity generally ranges from several hundred millicandelas (mcd) to a few candelas, providing a bright and easily visible light output. The reverse polarity configuration requires careful attention during circuit design to ensure correct LED operation. The tape and reel packaging conforms to industry standards for pick-and-place machines. The lead frame material is chosen for good solderability and thermal conductivity, facilitating reliable through-hole mounting. The operating temperature range is typically between -40°C and +85°C. It's important to consult the Lumex datasheet for detailed specifications, including the precise reverse polarity configuration and maximum ratings.

You May Also Be Interested in

Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess