EN
  • EN
  • DE

SSP-01TWB6UWB12

Part No SSP-01TWB6UWB12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE 626NM RED WTR CLR / LED Lamp Replacement Red Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Wavelength 626nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Red
Millicandela Rating 8000mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1005
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238054-SSP-01TWB6UWB12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB6UWB12 CAD Model

Description

The 1238054-SSP-01TWB6UWB12 is an optoelectronic product manufactured by Lumex Opto/Components Inc.

  • Category: LEDs - Lamp Replacements
  • Configuration: Single
  • Millicandela Rating: 8000mcd
  • Forward Voltage: 12V
  • Wavelength: 626nm
  • Standard Package: 100
  • Alternative Name: 441-1005
  • Replaces Lamps: Wedge base type

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER RED
Need more? Email Us
Interlight
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER WHT
Need more? Email Us
JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess