EN
  • EN
  • DE

SSP-11E279110

Part No SSP-11E279110
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED REPL 12LED RND ULTRA WHITE / LED Lamp Replacement White (x 11) Screw (E27) 110V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Voltage - Forward (Vf) (Typ) 110V
Base Type Screw (E27)
Color White (x 11)
Millicandela Rating 55000mcd
Configuration 11 Round
Applications Retrofit Lighting
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238045-SSP-11E279110
Ultra Librarian 3D Model Ultra Librarian SSP-11E279110 CAD Model

Description

The Lumex Opto/Components Inc. LED lamp replacement is an obsolete product with a millicandela rating of 55000mcd and a voltage forward of 110V.

  • Standard Package: 10
  • Base Type: Screw (E27)
  • Application: Retrofit Lighting
  • Configurations: 11 Round
  • Color: White
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Dialight
T 3 1/4 MINIATURE BAYONET (BA9S)
Need more? Email Us
Interlight
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess