EN
  • EN
  • DE

SSP-13MDB156U12G

Part No SSP-13MDB156U12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED .94" 13L BA15 DBL 626NM RED / LED Lamp Replacement Red (x 13) Bayonet (BA15D) 12V 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Product Status Obsolete
Dimension 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Wavelength 626nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15D)
Color Red (x 13)
Millicandela Rating 55500mcd
Configuration 13 Round
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1023
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238028-SSP-13MDB156U12G
Ultra Librarian 3D Model Ultra Librarian SSP-13MDB156U12G CAD Model

Description

The SSP-13MDB156U12G is a Poly-Leds™ series LED from Lumex Opto/Components Inc.

  • Color: Red
  • Millicandela Rating: 55500mcd
  • Voltage Rating: 12V
  • Wavelength: 626nm
  • Configuration: 13 rounds
  • Package Quantity: 50
  • Application: Incandescent replacements and indicator lights
  • Dimension: 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
  • Base Type: Bayonet (BA15D)
  • Status: Obsolete
  • Lamp Replacement: Yes

You May Also Be Interested in

Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Dialight
T 3 1/4 MINIATURE BAYONET (BA9S)
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL NONPOL
Need more? Email Us
Dialight
BASEDLED T3 1/4 WHITE 14V POL
Need more? Email Us
JKL Components Corp.
LED BAYONET 6V 20A WHITE
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 24V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess