EN
  • EN
  • DE

SSP-D29E10SIC-12V

Part No SSP-D29E10SIC-12V
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED DOME 10MM E10 636NM SUP RED / LED Lamp Replacement Red Miniature Screw (E10) 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Can Replace Lamps 1415, 1419
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Wavelength 636nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Miniature Screw (E10)
Color Red
Millicandela Rating 2500mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-D29
Other Names 441-1042
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238038-SSP-D29E10SIC-12V
Ultra Librarian 3D Model Ultra Librarian SSP-D29E10SIC-12V CAD Model

Description

The SSP-D29E10SIC-12V is a Poly-Leds™ series LED lamp replacement manufactured by Lumex Opto/Components Inc.

  • Win Source Part Number: 1238038-SSP-D29E10SIC-12V
  • LED Color: Red
  • Millicandela Rating: 2500mcd
  • Package: Bulk
  • Configuration: Single
  • Voltage - Forward (Vf) (Typ): 12V
  • Wavelength: 636nm
  • Dimension: 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
  • Application: Incandescent Replacement and Indicator Light
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8541.41.0000
  • Replaces Lamps: 1415 and 1419
  • Base Type: Miniature Screw (E10)

You May Also Be Interested in

Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us
EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
Dialight
BASEDLED T3 1/4 GREEN 28V POL
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WH DIFF 130VAC/DC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess