EN
  • EN
  • DE

LXA7-PW65

Part No LXA7-PW65
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED Uni-Color White 6500K 2-Pin SMD T/R / LED LUXEON COOL WHITE 6500K 3SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Series LUXEON R
Packaging Reel package
Color White, Cool
CCT (K) 6500K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 220 lm (Typ)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.81V
Lumens/Watt @ Current - Test 112 lm/W
CRI (Color Rendering Index) 70
Current - Max 1A
Viewing Angle 120°
Mounting SMD
Package 1812 (4532 Metric)
Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 6°C/W
Win Source Part Number 784783-LXA7-PW65
Popularity Medium
Supply and Demand Status Limited
Family Name LXA7-PW65
Introduction Date March 25, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LXA7-PW65 CAD Model

Description

This LUXEON R series LED Lighting - White component is from Lumileds.

  • Win Source Part Number: 784783-LXA7-PW65
  • Package: Reel
  • Color: White, Cool
  • Package: 1812 (4532 Metric)
  • Mounting: SMD
  • Current Max: 1A
  • Viewing Angle: 120°
  • Voltage Forward (Vf) (Typ): 2.81V
  • Current Test: 700mA
  • CCT (K): 6500K 5-Step MacAdam Ellipse
  • Flux @ 85°C, Current - Test: 220 lm (Typ)
  • Family Name: LXA7-PW65
  • Introduction Date: March 25, 2012
  • Obsolete / End of Life: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess