EN
  • EN
  • DE

LXML-PB01-0030

Part No LXML-PB01-0030
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LUXEON Rebel and LUXEON Rebel ES Color Portfolio | LED LUXEON REBEL BLUE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Packaging Reel
Color Blue
Wavelength 470nm
Current - Test 350mA
Voltage - Forward (Vf) 2.95V
Lumens/Watt at Current - Test 34 lm/W
Current - Max 1A
Flux at Current/Temperature - Test 35lm
Test Temperature Condition 25°C
Viewing Angle 125°
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package SMD
Parts Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Thermal Resistance of Package 10°C/W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209781-LXML-PB01-0030
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXML-PB01-0030 CAD Model

Description

The LXML-PB01-0030 is a blue LED lighting component from Lumileds.

  • Packaging: Reel
  • Mounting: Surface-Mountable
  • Maximum Current: 1A
  • Test Current: 350mA
  • Viewing Angle: 125 degrees
  • Wavelength: 470nm
  • Thermal Resistance: 10 degrees Celsius per watt
  • Package Size: 1812 (4532 Metric)
  • Seated Height: 0.083 inches (2.10mm)
  • Lumens per Watt @ Test Current: 34 lm/W
  • Flux @ Test Temperature: 35lm
  • Voltage-Forward (Vf): 2.95V

You May Also Be Interested in

World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Cree Inc.
LED XLAMP XPE RED 730NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0800
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0995
Everlight Electronics Co Ltd
LED SHWO AMBER 589NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8713 $50.3269
32+ $3.1765 $101.6480
49+ $3.0772 $150.7828
68+ $2.9780 $202.5040
87+ $2.8787 $250.4469
117+ $2.5809 $301.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,431 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess