EN
  • EN
  • DE

LXML-PM01-0050

Part No LXML-PM01-0050
Manufacturer Lumileds
Description ultra-compact, surface-mount, high-power LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lumileds
Win Source Part Number 1209789-LXML-PM01-0050
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXML-PM01-0050 CAD Model

Description

The LXML-PM01-0050 is a LUXEON Rebel ES LED from Lumileds. This high-power LED is designed for a wide range of lighting applications, offering high efficacy, long lifespan, and excellent color consistency. The LUXEON Rebel ES family is known for its robust performance and reliability.

Applications:

  • General Lighting: Used in indoor and outdoor general lighting applications, such as downlights, spotlights, and area lights.
  • Architectural Lighting: Employed in architectural lighting systems for accentuating building features and creating visual effects.
  • Retail Lighting: Utilized in retail environments for illuminating merchandise and creating an appealing shopping atmosphere.
  • Street Lighting: Used in streetlights and other outdoor lighting fixtures for providing efficient and reliable illumination.
  • Automotive Lighting: Can be used in automotive lighting applications, such as headlights, taillights, and signal lights.

Features:

  • High Efficacy: Delivers a high luminous output per watt of power consumed, resulting in energy savings.
  • Long Lifespan: Offers a long operating lifespan, reducing maintenance costs and downtime.
  • Excellent Color Consistency: Provides consistent color output across different LEDs, ensuring uniform lighting.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, improving LED performance and reliability.
  • Compact Size: Small footprint allows for integration into compact lighting fixtures.
  • High Drive Current Capability: Can be driven at high currents for maximum light output.

Benefits:

  • Energy Savings: High efficacy reduces energy consumption and lowers electricity bills.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Lighting Quality: Excellent color consistency ensures uniform and visually appealing lighting.
  • Enhanced Reliability: Low thermal resistance improves LED performance and extends its lifespan.
  • Flexible Design Options: Compact size allows for integration into various lighting fixture designs.
  • High Light Output: High drive current capability enables maximum light output for demanding applications.

Additional Details:

The LXML-PM01-0050 typically operates at a forward voltage of around 2.8V to 3.6V, and its luminous flux can vary depending on the drive current and temperature. It is available in various color temperatures to suit different lighting requirements. The LED requires proper heat sinking to maintain optimal performance and prevent overheating. The LUXEON Rebel ES family is known for its robust construction and is designed to withstand harsh environmental conditions. The LXML-PM01-0050 is a reliable and efficient choice for a wide range of lighting applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2959 $72.5918
4+ $29.7817 $119.1268
7+ $28.8507 $201.9549
9+ $27.9198 $251.2782
11+ $26.9889 $296.8779
15+ $24.1973 $362.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess